Switchcraft DCPRJ5SBRD
- 收藏
- 对比
DCPRJ5SBRD
2417-DCPRJ5SBRD
集成电路(IC)
--
大陆
立即发货

DCPRJ5SBRD datasheet pdf and Integrated Circuits (ICs) product details from Switchcraft stock available at utmel
1最小包装量--
DCPRJ5SBRD详情
Switchcraft DCPRJ5SBRD重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel
Manufacturer Part Number
DCPRJ5SBRD
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
5.66
Manufacturer Series
DCP
Maximum Operating Temperature
+ 60 C
Performance Category
Cat 5e
Minimum Operating Temperature
- 10 C
Coupling Mechanism
快速连接
Number of Positions / Contacts per Port
8P8C
Mounting Styles
面板安装
ECCN 代码
EAR99
连接器类型
电信和数据通信连接器
类型
Modular
颜色
Black
应用
10/100/1000 Base-T
性别
Jack (Female)
HTS代码
8536.69.40.30
子类别
Modular Connectors / Ethernet Connectors
屏蔽/屏蔽
Shielded
Reach合规守则
compliant
终端样式
IDC
配置
1x1
产品类别
Modular Connectors / Ethernet Connectors
产品
Connectors
安装角
直角
USOC编码
RJ45
知识产权评级
IP68
DCPRJ5SBRD拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。