Switchcraft EN2P2F20K
- 收藏
- 对比
EN2P2F20K
2417-EN2P2F20K
集成电路(IC)
--
大陆
立即发货

Panel Mount Receptacle 2 Socket Solder/Crimp Contacts Quick Connect / Bayonet
1最小包装量--
EN2P2F20K详情
Switchcraft EN2P2F20K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EN2P2F20K
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
5.58
Manufacturer Series
EN2
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
Reach合规守则
compliant
EN2P2F20K拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。