Switchcraft EN3C5FCKLX
- 收藏
- 对比
EN3C5FCKLX
2417-EN3C5FCKLX
集成电路(IC)
--
大陆
立即发货

Straight Cable Plug 05 Socket - Crimp Contacts Quick Connect / Bayonet
1最小包装量--
EN3C5FCKLX详情
Switchcraft EN3C5FCKLX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EN3C5FCKLX
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
5.59
Manufacturer Series
EN3
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
Reach合规守则
compliant
EN3C5FCKLX拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。