Switchcraft EN3L12M26CLX
- 收藏
- 对比
EN3L12M26CLX
2417-EN3L12M26CLX
集成电路(IC)
--
大陆
立即发货

Straight Cable Receptacle 12 Pin - Crimp Contacts Quick Connect / Bayonet
1最小包装量--
EN3L12M26CLX详情
Switchcraft EN3L12M26CLX重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
EN3L12M26CLX
Part Life Cycle Code
活跃
Ihs Manufacturer
SWITCHCRAFT INC
Risk Rank
5.59
Manufacturer Series
EN3
Harmonized Code
ECCN
EAR99
Itar Registered
Unavailable
Factory Pack QuantityFactory Pack Quantity
100
Brand
Switchcraft
RoHS
Details
ECCN 代码
EAR99
连接器类型
圆形连接器
HTS代码
8536.69.40.20
子类别
Circular Connectors
Reach合规守则
compliant
产品类别
标准圆形连接器
产品类别
标准圆形连接器
EN3L12M26CLX拓展信息
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft
Switchcraft







哦! 它是空的。