TE Connectivity 1-1393812-6
- 收藏
- 对比
1-1393812-6
2460-1-1393812-6
继电器
--
大陆
立即发货

Signal Relays, 150 VDC Contact Voltage, 125 VAC Contact Voltage, 1000 mW Coil Power (DC), Printed Circuit Board, Axicom Cradle Relay S
1最小包装量--
1-1393812-6详情
TE Connectivity 1-1393812-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1393812-6
TE Internal Description
V23054C 22C104
Signal Relay Terminal Typeu2009
Plug-In, Solder
Signal Relay Mounting Typeu2009
印刷电路板
Signal Relay Coil Power Rating (DC)u2009(mW)
1000
Contact Voltage Ratingu2009(VDC)
150
Contact Voltage Ratingu2009(VAC)
125
Alias #
V23054C 22C104
1-1393812-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。