TE Connectivity 1-1649328-9
- 收藏
- 对比
1-1649328-9
2460-1-1649328-9
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 403 mW Coil Power Rating DC, 63 Ω Coil Resistance, UL Coil Insulation Class F, 5 VDC Coil Voltage
1最小包装量--
1-1649328-9详情
TE Connectivity 1-1649328-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Power Rating Classu2009(mW)
400 – 500
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
Alias #
RTD34005AP
TE Internal Description
RTD34005
TE Internal #
1-1649328-9
Coil Power Rating DCu2009(mW)
403
Coil Resistanceu2009(Ω)
63
1-1649328-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。