TE Connectivity 1-1755148-5
- 收藏
- 对比
1-1755148-5
2460-1-1755148-5
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 125 VDC Input, 10A@240VAC A, On-Delay, .5 – 5 seconds Delay Time, Mounting Bracket, Agastat 7000
1最小包装量--
1-1755148-5详情
TE Connectivity 1-1755148-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Time Delay Relay Contact Current Ratingu2009(A)
10A@240VAC
Mode of Operationu2009
On-Delay
Delay Timeu2009
.5 – 5 seconds
TE Internal #
1-1755148-5
TE Internal Description
7012PBA2LL=RLY,STD,ON,2P,125V,5S,A2,LL
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VDC)
125
1-1755148-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。