TE Connectivity 1617796-4
- 收藏
- 对比
1617796-4
2460-1617796-4
继电器
--
大陆
立即发货

Mid-Range Relays, 2 Form C, DPDT, 2 C/O, Coil Suppression Diode, Tin-Lead Terminal Plating, 15 A, 28 VDC Coil Voltage, 320 Ω Coil Resistance
1最小包装量--
1617796-4详情
TE Connectivity 1617796-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Suppression Diodeu2009
With
Auxiliary Contactsu2009
Without
Terminal Platingu2009
Tin-Lead
Mid-Range Relay Contact Current Ratingu2009(A)
15
Mid-Range Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TE Internal Description
FCA-215-JX4
TE Internal #
1617796-4
1617796-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。