TE Connectivity 1755120-1
- 收藏
- 对比
1755120-1
2460-1755120-1
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 120 VAC Input, 120 VDC Input, Timing Range (Off-Time) 120 – 3600 seconds, 10A@120VAC A, Repeat Cycle
1最小包装量--
1755120-1详情
TE Connectivity 1755120-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1755120-1
TE Internal Description
SRC72AIDA=RLY,RPT,2P,120V,60M,60S
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VAC)
120
Time Delay Relay Input Voltageu2009(VDC)
120
Timing Range (Off-Time)u2009(seconds)
120 – 3600
Time Delay Relay Contact Current Ratingu2009(A)
10A@120VAC
1755120-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。