TE Connectivity 1755150-7
- 收藏
- 对比
1755150-7
2460-1755150-7
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 240 – 220 VAC Input, 10A@240VAC A, On-Delay, .5 – 5 seconds Delay Time, Mounting Bracket, Agastat 7000
1最小包装量--
1755150-7详情
TE Connectivity 1755150-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1755150-7
TE Internal Description
7012BBLL=RLY,STD,ON,2P,240V,5S,LL
Type of Controlu2009
Knob
Time Delay Relay Input Voltageu2009(VAC)
240 – 220
Time Delay Relay Contact Current Ratingu2009(A)
10A@240VAC
Mode of Operationu2009
On-Delay
Delay Timeu2009
.5 – 5 seconds
1755150-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。