TE Connectivity 1956020-2
- 收藏
- 对比
1956020-2
2460-1956020-2
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 170 mW Coil Power Rating DC, 848 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK Slimline PCB Relay SNR
1最小包装量--
1956020-2详情
TE Connectivity 1956020-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1956020-2
TE Internal Description
V23092-B1012-A302
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
150 – 200
Coil Power Rating DCu2009(mW)
170
Coil Resistanceu2009(Ω)
848
1956020-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。