TE Connectivity 1956024-7
- 收藏
- 对比
1956024-7
2460-1956024-7
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 176 mW Coil Power Rating DC, 20500 Ω Coil Resistance, SCHRACK Slimline PCB Relay SNR
1最小包装量--
1956024-7详情
TE Connectivity 1956024-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1956024-7
TE Internal Description
V23092-S1060-A201
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
150 – 200
Coil Power Rating DCu2009(mW)
176
Coil Resistanceu2009(Ω)
20500
1956024-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。