TE Connectivity 1SET411002R0000
- 收藏
- 对比
1SET411002R0000
2460-1SET411002R0000
线槽,走线系统 - 附件
--
大陆
立即发货

Wiring Duct, PVC, Height 60 mm [2.362 in], Length 2000 mm [78.74 in], Width 100 mm [3.937 in], -5 – 60 °C [23 – 140 °F]
1最小包装量--
1SET411002R0000详情
TE Connectivity 1SET411002R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET411002R0000
TE Internal Description
WD-1-DP-GR1006
Wiring Duct Product Typeu2009
Wiring Duct
Wiring Duct & Accessory Materialu2009
PVC
Product Heightu2009
60u2009mmu2009[u20092.362u2009inu2009]
Product Lengthu2009
2000u2009mmu2009[u200978.74u2009inu2009]
Product Widthu2009
100u2009mmu2009[u20093.937u2009inu2009]
1SET411002R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。