TE Connectivity 1SET411010R0000
- 收藏
- 对比
1SET411010R0000
2460-1SET411010R0000
线槽,走线系统 - 附件
--
大陆
立即发货

Wiring Duct, PVC, Height 60 mm [2.362 in], Length 2000 mm [78.74 in], Width 25 mm [.984 in], -5 – 60 °C [23 – 140 °F]
1最小包装量--
1SET411010R0000详情
TE Connectivity 1SET411010R0000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1SET411010R0000
TE Internal Description
WD-1-DP-GR2560
Product Widthu2009
25u2009mmu2009[u2009.984u2009inu2009]
Product Lengthu2009
2000u2009mmu2009[u200978.74u2009inu2009]
Product Heightu2009
60u2009mmu2009[u20092.362u2009inu2009]
Wiring Duct & Accessory Materialu2009
PVC
Wiring Duct Product Typeu2009
Wiring Duct
1SET411010R0000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。