TE Connectivity 2045880-6
- 收藏
- 对比
2045880-6
2460-2045880-6
继电器
--
大陆
立即发货

Power Relays, Force-Guided, Monostable, DC, 700 mW Coil Power Rating DC, 463 Ω Coil Resistance, 18 VDC Coil Voltage, SCHRACK SRL7
1最小包装量--
2045880-6详情
TE Connectivity 2045880-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
463
Coil Power Rating DCu2009(mW)
700
Coil Power Rating Classu2009(mW)
600 – 800
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Force-Guided
TE Internal Description
SRL7-523-D018
TE Internal #
2045880-6
2045880-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。