TE Connectivity 2112AH1SF
- 收藏
- 对比
2112AH1SF
2460-2112AH1SF
继电器
--
大陆
立即发货

Time Delay Relays, Screw, 120 VAC Input, 10@120 A / 5@240 A, On-Delay, 1 – 30 seconds Delay Time, Panel Mount, Agastat 2100 Series
1最小包装量--
2112AH1SF详情
TE Connectivity 2112AH1SF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
1 – 30 seconds
Mode of Operationu2009
On-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10@120, 5@240
Time Delay Relay Input Voltageu2009(VAC)
120
Type of Controlu2009
Screw
TE Internal Description
2112AH1SF=RLY,MINI,ON,2P,HERM
TE Internal #
1423151-4
2112AH1SF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。