TE Connectivity 2118309-2
- 收藏
- 对比
2118309-2
2460-2118309-2
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, ZigBee / WLAN / Bluetooth, Non Conductive Surface, Adhesive, MHF, Cable Length .89 ft [.27 m], Embedded, Thin PCB
1最小包装量--
2118309-2详情
TE Connectivity 2118309-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Lengthu2009
.27u2009mu2009[u2009.89u2009ftu2009]
Antenna Connector Typeu2009
MHF
Mounting Typeu2009
Adhesive
Mounts Tou2009
Non Conductive Surface
Wireless Applicationu2009
Bluetooth, Wi-Fi, WLAN, ZigBee
TE Internal Description
DUAL BAND WIFI, 2.4 & 5GHZ, PCB W/CABLE
TE Internal #
2118309-2
2118309-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。