TE Connectivity 2118788-1
- 收藏
- 对比
2118788-1
2460-2118788-1
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, WLAN / Bluetooth / Wi-Fi, Embedded, Stamped, Product Length 1.13 in [28.6 mm], Width .27 in [6.9 mm], Height .17 in [4.28 mm]
1最小包装量--
2118788-1详情
TE Connectivity 2118788-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2118788-1
TE Internal Description
DUAL BAND WIFI, STAMPED ANTENNA
Wireless Applicationu2009
Bluetooth, Wi-Fi, WLAN, ZigBee
Antenna Styleu2009
Embedded
Antenna Typeu2009
Stamped
Product Lengthu2009
28.6u2009mmu2009[u20091.13u2009inu2009]
Product Widthu2009
6.9u2009mmu2009[u2009.27u2009inu2009]
2118788-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。