TE Connectivity 2-1415541-0
- 收藏
- 对比
2-1415541-0
2460-2-1415541-0
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 360 mW Coil Power Rating DC, 225 Ω Coil Resistance, 9 VDC Coil Voltage, 1 Form A (NO), AgSnO2 Contact Material
1最小包装量--
2-1415541-0详情
TE Connectivity 2-1415541-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1415541-0
TE Internal Description
PB133009
Alias #
PB133009
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
300 – 400
Coil Power Rating DCu2009(mW)
360
Coil Resistanceu2009(Ω)
225
2-1415541-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。