TE Connectivity 2-1422007-0
- 收藏
- 对比
2-1422007-0
2460-2-1422007-0
继电器
--
大陆
立即发货

Signal Relays, 220 VDC Contact Voltage, 250 VAC Contact Voltage, 140 mW Coil Power (DC), Printed Circuit Board, PCB-SMT, 2.4 VDC Coil Voltage, 2 A
1最小包装量--
2-1422007-0详情
TE Connectivity 2-1422007-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1422007-0
TE Internal Description
V23079H2218B301
Contact Voltage Ratingu2009(VAC)
250
Contact Voltage Ratingu2009(VDC)
220
Signal Relay Coil Power Rating (DC)u2009(mW)
140
Isolation (HF Parameter)u2009
-20.7dB @ 900MHz, -39dB @ 100MHz
Insertion Loss (HF Parameter)u2009
-.02dB @ 100MHz, -.27dB @ 900MHz
2-1422007-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。