TE Connectivity 2-1423153-1
- 收藏
- 对比
2-1423153-1
2460-2-1423153-1
继电器
--
大陆
立即发货

Time Delay Relays, External Screw, 120 VAC Input, Timing Range (Off-Time) 1 – 30 seconds, 5@240 A / 10@120 A, Off-Delay, Panel Mount
1最小包装量--
2-1423153-1详情
TE Connectivity 2-1423153-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mode of Operationu2009
Off-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10@120, 5@240
Timing Range (Off-Time)u2009(seconds)
1 – 30
Time Delay Relay Input Voltageu2009(VAC)
120
Type of Controlu2009
External Screw
TE Internal Description
2122AH39SF=RLY,MINI,OFF,2P,120V,30S
TE Internal #
2-1423153-1
2-1423153-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。