TE Connectivity 2-1617543-2
- 收藏
- 对比
2-1617543-2
2460-2-1617543-2
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 9.8 VDC Input, Coil Suppression Diode, 1 A, 18 VDC Coil Voltage, 1600 Ω Coil Resistance
1最小包装量--
2-1617543-2详情
TE Connectivity 2-1617543-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
9.8
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Alias #
JMGSPD-18P
Mil-Spec
M39016/42-048P
TE Internal Description
JMGSPD-18P=M39016/42-048P
TE Internal #
2-1617543-2
2-1617543-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。