TE Connectivity 2-1617789-3
- 收藏
- 对比
2-1617789-3
2460-2-1617789-3
继电器
--
大陆
立即发货

Mid-Range Relays, 4 Form C, 4PDT, 4 C/O, Tin-Lead Terminal Plating, 10 A, 48 VDC Coil Voltage, 865 Ω Coil Resistance, 115/200Vac (50-400Hz)
1最小包装量--
2-1617789-3详情
TE Connectivity 2-1617789-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1617789-3
TE Internal Description
FCA-410-CY5=MIDRANGE RELAY
Alias #
FCA-410-CY5
Mid-Range Relay Contact Arrangementu2009
4 Form C, 4PDT, 4 C/O
Coil Suppression Diodeu2009
Without
Auxiliary Contactsu2009
Without
Terminal Platingu2009
Tin-Lead
Mid-Range Relay Contact Current Ratingu2009(A)
10
2-1617789-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。