TE Connectivity 2-1755148-6
- 收藏
- 对比
2-1755148-6
2460-2-1755148-6
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 125 VDC Input, 10A@240VAC A, On-Delay, 1 – 10 minutes Delay Time, Mounting Bracket, Agastat 7000
1最小包装量--
2-1755148-6详情
TE Connectivity 2-1755148-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Delay Timeu2009
1 – 10 minutes
Mode of Operationu2009
On-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10A@240VAC
Time Delay Relay Input Voltageu2009(VDC)
125
Type of Controlu2009
Knob
TE Internal Description
7012PFY1=RLY,STD,ON,2P,125V,10M,Y1
TE Internal #
2-1755148-6
2-1755148-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。