TE Connectivity 2-1833011-0
- 收藏
- 对比
2-1833011-0
2460-2-1833011-0
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 530 mW Coil Power Rating DC, 4347 Ω Coil Resistance, UL Coil Insulation Class F, SCHRACK RZF
1最小包装量--
2-1833011-0详情
TE Connectivity 2-1833011-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Resistanceu2009(Ω)
4347
Coil Power Rating DCu2009(mW)
530
Coil Power Rating Classu2009(mW)
500 – 600
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
RZF1-1A6-L048
TE Internal #
2-1833011-0
2-1833011-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。