TE Connectivity 2246667-2
- 收藏
- 对比
2246667-2
2460-2246667-2
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, WLAN / Bluetooth / ZigBee, Internal Panel, Mounting Hole, MHF4L, Cable Length .46 ft / .3 ft [.14 m / .09 m], Embedded, Stamped
1最小包装量--
2246667-2详情
TE Connectivity 2246667-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2246667-2
TE Internal Description
DUAL BAND PUCK ANTENNA ASSY, 1.13 CABLE
Wireless Applicationu2009
Bluetooth, Wi-Fi, WLAN, ZigBee
Mounts Tou2009
Internal Panel
Mounting Typeu2009
安装孔
Antenna Connector Typeu2009
MHF4L
Cable Lengthu2009(m)
.09, .14
Cable Lengthu2009(ft)
.3, .46
2246667-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。