TE Connectivity 26-25-21
- 收藏
- 对比
26-25-21
2460-26-25-21
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 82 Ω Coil Resistance, Coil Suppression Diode, 18 VDC / 32 VDC Coil Voltage, 1 Form B (NC)
1最小包装量--
26-25-21详情
TE Connectivity 26-25-21重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1127693
TE Internal Description
Relay 26-25-21
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Resistanceu2009(Ω)
82
Coil Special Featuresu2009
线圈抑制二极管
Coil Voltage Ratingu2009(VDC)
18, 32
26-25-21拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。