TE Connectivity 26-28-08
- 收藏
- 对比
26-28-08
2460-26-28-08
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 10000 mW Coil Power Rating DC, 5.2 – 120 Ω Coil Resistance, Coil Suppression Diode
1最小包装量--
26-28-08详情
TE Connectivity 26-28-08重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating DCu2009(mW)
10000
Coil Resistanceu2009(Ω)
5.2 – 120
Coil Special Featuresu2009
线圈抑制二极管
Power Relay Typeu2009
Standard
TE Internal Description
Relay 26-28-08
TE Internal #
K1018903
26-28-08拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。