TE Connectivity 26-58-39
- 收藏
- 对比
26-58-39
2460-26-58-39
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 120 Ω Coil Resistance, None, 18 VDC / 32 VDC Coil Voltage, 1 Form X (SPST-NO-DM), AgSnO2 Contact Material
1最小包装量--
26-58-39详情
TE Connectivity 26-58-39重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1018845
TE Internal Description
Relay 26-58-39
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Resistanceu2009(Ω)
120
Coil Special Featuresu2009
None
Coil Voltage Ratingu2009(VDC)
18, 32
26-58-39拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。