TE Connectivity 26-70-04 BUND
- 收藏
- 对比
26-70-04 BUND
2460-26-70-04 BUND
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 110 Ω Coil Resistance, None, 32 VDC / 18 VDC Coil Voltage, 1 Form X (SPST-NO-DM), AgSnO2 Contact Material
1最小包装量--
26-70-04 BUND详情
TE Connectivity 26-70-04 BUND重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1165391
TE Internal Description
Relay 26-70-04 BUND
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Resistanceu2009(Ω)
110
Coil Special Featuresu2009
None
Coil Voltage Ratingu2009(VDC)
18, 32
26-70-04 BUND拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。