TE Connectivity 29-114-11A
- 收藏
- 对比
29-114-11A
2460-29-114-11A
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 20 Ω Coil Resistance, Coil Suppression Diode, 16 VDC / 9 VDC Coil Voltage, 1 Form X (SPST-NO-DM)
--最小包装量--
29-114-11A详情
TE Connectivity 29-114-11A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1139190
TE Internal Description
Relay 29-114-11A
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Resistanceu2009(Ω)
20
Coil Special Featuresu2009
线圈抑制二极管
Coil Voltage Ratingu2009(VDC)
9, 16
29-114-11A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。