TE Connectivity 29-114-12
- 收藏
- 对比
29-114-12
2460-29-114-12
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 10 mW Coil Power Rating DC, 76 Ω Coil Resistance, Coil Suppression Diode, KISSLING Series 29
1最小包装量--
29-114-12详情
TE Connectivity 29-114-12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Coil Special Featuresu2009
线圈抑制二极管
Coil Resistanceu2009(Ω)
76
Coil Power Rating DCu2009(mW)
10
Coil Magnetic Systemu2009
Monostable, DC
Power Relay Typeu2009
Standard
TE Internal Description
Relay 29-114-12
TE Internal #
K1060570
29-114-12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。