TE Connectivity 29-311-12-956
- 收藏
- 对比
29-311-12-956
2460-29-311-12-956
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 62 Ω Coil Resistance, Coil Suppression Diode, 32 VDC / 18 VDC Coil Voltage, 1 Form X (SPST-NO-DM)
1最小包装量--
29-311-12-956详情
TE Connectivity 29-311-12-956重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1146593
TE Internal Description
Relay 29-311-12-956
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Resistanceu2009(Ω)
62
Coil Special Featuresu2009
线圈抑制二极管
Coil Voltage Ratingu2009(VDC)
18, 32
29-311-12-956拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。