TE Connectivity 29-411-08-B-904
- 收藏
- 对比
29-411-08-B-904
2460-29-411-08-B-904
继电器
--
大陆
立即发货

Power Relays, Monostable, DC, 350 Ω Coil Resistance, None, 60 VDC / 90 VDC Coil Voltage, 1 Form X (SPST-NO-DM), AgSnO2 Contact Material, 1 Pole
1最小包装量--
29-411-08-B-904详情
TE Connectivity 29-411-08-B-904重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1136090
TE Internal Description
Relay 29-411-08-B-904
Coil Magnetic Systemu2009
Monostable, DC
Coil Resistanceu2009(Ω)
350
Coil Special Featuresu2009
None
Coil Voltage Ratingu2009(VDC)
60, 90
Contact Arrangementu2009
1 Form X (SPST-NO-DM)
29-411-08-B-904拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。