TE Connectivity 30-343-02_12
- 收藏
- 对比
30-343-02_12
2460-30-343-02_12
继电器
--
大陆
立即发货

Power Relays, Standard, Bistable, 2 Coils, Polarized, 213 mW / 151 mW Coil Power Rating DC, 2.7 – 3.8 Ω Coil Resistance, Coil Suppression Diode
1最小包装量--
30-343-02_12详情
TE Connectivity 30-343-02_12重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1143049
TE Internal Description
Relay 30-343-12
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Bistable, 2 Coils, Polarized
Coil Power Rating DCu2009(mW)
151, 213
Coil Resistanceu2009(Ω)
2.7 – 3.8
Coil Special Featuresu2009
线圈抑制二极管
30-343-02_12拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。