TE Connectivity 31-231-12-I-B
- 收藏
- 对比
31-231-12-I-B
2460-31-231-12-I-B
继电器
--
大陆
立即发货

Automotive High Current Relays, 24 VDC Coil Voltage, 200A, 1 Form B (NC), Diode (Cathode 86), Bistable, 2 Coils, 8 Ω Coil Resistance
1最小包装量--
31-231-12-I-B详情
TE Connectivity 31-231-12-I-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1155715
TE Internal Description
Relay 31-231-12-I-B
Rated Coil Voltageu2009(VDC)
24
High Current Automotive Relay Contact Current Classu2009
200A
High Current Automotive Relay Contact Arrangementu2009
1 Form B (NC)
Coil Suppressionu2009
Diode (Cathode 86)
High Current Automotive Relay Coil Magnetic Systemu2009
Bistable, 2 Coils
31-231-12-I-B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。