TE Connectivity 31-311-11-S
- 收藏
- 对比
31-311-11-S
2460-31-311-11-S
继电器
--
大陆
立即发货

Power Relays, Standard, Bistable, 2 Coils, Polarized, 55 mW / 68 mW Coil Power Rating DC, 2.1 – 2.6 Ω Coil Resistance, KISSLING Series 31
1最小包装量--
31-311-11-S详情
TE Connectivity 31-311-11-S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1136755
TE Internal Description
Relay 31-311-11-S
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Bistable, 2 Coils, Polarized
Coil Power Rating DCu2009(mW)
55, 68
Coil Resistanceu2009(Ω)
2.1 – 2.6
Coil Special Featuresu2009
线圈抑制二极管
31-311-11-S拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。