TE Connectivity 3-1393810-4
- 收藏
- 对比
3-1393810-4
2460-3-1393810-4
继电器
--
大陆
立即发货

Signal Relays, 150 VDC Contact Voltage, 125 VAC Contact Voltage, 1315 mW Coil Power (DC), Socket, PCB-THT, 48 VAC Coil Voltage, Axicom Cradle Relay N
1最小包装量--
3-1393810-4详情
TE Connectivity 3-1393810-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Terminal Typeu2009
PCB-THT
Signal Relay Mounting Typeu2009
Socket
Signal Relay Coil Power Rating (DC)u2009(mW)
1315
Contact Voltage Ratingu2009(VDC)
150
Contact Voltage Ratingu2009(VAC)
125
Alias #
V23154M 722B104
TE Internal Description
V23154M 722B104
TE Internal #
3-1393810-4
3-1393810-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。