TE Connectivity 3-1415547-4
- 收藏
- 对比
3-1415547-4
2460-3-1415547-4
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 420 mW Coil Power Rating DC, 771 Ω Coil Resistance, UL Coil Insulation Class F, 18 VDC Coil Voltage
1最小包装量--
3-1415547-4详情
TE Connectivity 3-1415547-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1415547-4
TE Internal Description
RTE45018
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
400 – 500
Coil Power Rating DCu2009(mW)
420
Coil Resistanceu2009(Ω)
771
3-1415547-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。