TE Connectivity 3-1423155-6
- 收藏
- 对比
3-1423155-6
2460-3-1423155-6
继电器
--
大陆
立即发货

Signal Relays, 120 VAC Contact Voltage, 6 mW Coil Power (DC), Socket, Plug-In, 72 VDC Coil Voltage, 10 A, 4 Form C (4PDT), 120 VAC Switching Voltage
1最小包装量--
3-1423155-6详情
TE Connectivity 3-1423155-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Signal Relay Coil Voltage Ratingu2009(VDC)
72
Signal Relay Terminal Typeu2009
Plug-In
Signal Relay Mounting Typeu2009
Socket
Signal Relay Coil Power Rating (DC)u2009(mW)
6
Contact Voltage Ratingu2009(VAC)
120
TE Internal Description
GPL=RLY,72VDC
TE Internal #
3-1423155-6
3-1423155-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。