TE Connectivity 3-1617072-8
- 收藏
- 对比
3-1617072-8
2460-3-1617072-8
继电器
--
大陆
立即发货

1/5-Size Relays, 2 Form C, DPDT, 2 C/O, 26.5 VDC Input, 2 A, 26.5 VDC Coil Voltage, 1350 Ω Coil Resistance, 28, 520 mW Coil Power (DC), Plain Case
1最小包装量--
3-1617072-8详情
TE Connectivity 3-1617072-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
1/5-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
1/5-Size Relay Input Voltageu2009(VDC)
26.5
Coil Suppression Diodeu2009
Without
1/5-Size Relay Contact Current Ratingu2009(A)
2
1/5-Size Relay Coil Voltage Ratingu2009(VDC)
26.5
Alias #
3SBC1543A2
Mil-Spec
M39016/13-078L
TE Internal Description
3SBC1543A2 = M39016/13-078L
TE Internal #
3-1617072-8
3-1617072-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。