TE Connectivity 3SAM1822A2
- 收藏
- 对比
3SAM1822A2
2460-3SAM1822A2
继电器
--
大陆
立即发货

1/5-Size Relays, 2 Form C, DPDT, 2 C/O, 26.5 VDC Input, 2 A, 26.5 VDC Coil Voltage, 975 Ω Coil Resistance, 28, 720 mW Coil Power (DC)
1最小包装量--
3SAM1822A2详情
TE Connectivity 3SAM1822A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1617088-5
TE Internal Description
3SAM1822A2 = M39016/32-004
Mil-Spec
M39016/32-004
1/5-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
1/5-Size Relay Input Voltageu2009(VDC)
26.5
Coil Suppression Diodeu2009
Without
1/5-Size Relay Contact Current Ratingu2009(A)
2
1/5-Size Relay Coil Voltage Ratingu2009(VDC)
26.5
3SAM1822A2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。