TE Connectivity 3SAT1323A2
- 收藏
- 对比
3SAT1323A2
2460-3SAT1323A2
继电器
--
大陆
立即发货

Full-Size Relays, 2 Form C, DPDT, 2 C/O, 9 VDC Input, 2 A, 9 VDC Coil Voltage, 500 Ω Coil Resistance, 162 mW Coil Power (DC), 28 VDC, CII 3SAT Relay
1最小包装量--
3SAT1323A2详情
TE Connectivity 3SAT1323A2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Full-Size Relay Coil Resistanceu2009(Ω)
500
Coil Voltageu2009(VDC)
9
Full-Size Relay Contact Current Ratingu2009(A)
2
Full-Size Relay Input Voltageu2009(VDC)
9
Full-Size Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
Mil-Spec
M5757/13-106
TE Internal Description
3SAT1323A2=M5757/13-106
TE Internal #
2-1617514-6
3SAT1323A2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。