TE Connectivity 4-1393224-7
- 收藏
- 对比
4-1393224-7
2460-4-1393224-7
继电器
--
大陆
立即发货

Power Relays, Standard, Monostable, DC, 247 mW Coil Power Rating DC, 1310 Ω Coil Resistance, SCHRACK Miniature Power PCB RYII
1最小包装量--
4-1393224-7详情
TE Connectivity 4-1393224-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1393224-7
TE Internal Description
RY211018
Alias #
RY211018
Power Relay Typeu2009
Standard
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
200 – 300
Coil Power Rating DCu2009(mW)
247
Coil Resistanceu2009(Ω)
1310
4-1393224-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。