TE Connectivity 4-1393303-7
- 收藏
- 对比
4-1393303-7
2460-4-1393303-7
继电器
--
大陆
立即发货

Mini Relays, 12 VDC Coil Voltage, 30 – 50 A, 1 Form A (NO), Plug-In, 90 Ω Coil Resistance, Mounting Brackets, Power Relay F
1最小包装量--
4-1393303-7详情
TE Connectivity 4-1393303-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1393303-7
TE Internal Description
V23134C1052C642-EV-CBOX
Alias #
V23134C1052C642
Rated Coil Voltageu2009(VDC)
12
Mini Relay Contact Current Classu2009
30 – 50 A
Mini Relay Contact Arrangementu2009
1 Form A (NO)
Mini Relay Mounting Typeu2009
Plug-In
Mini Relay Coil Resistanceu2009(Ω)
90
4-1393303-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。