TE Connectivity 4-1415072-1
- 收藏
- 对比
4-1415072-1
2460-4-1415072-1
继电器
--
大陆
立即发货

Power Relays, Industrial Panel Plug-In, Monostable, DC, 760 mW Coil Power Rating DC, 192 Ω Coil Resistance, SCHRACK Miniature Relay PT
1最小包装量--
4-1415072-1详情
TE Connectivity 4-1415072-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1415072-1
TE Internal Description
PT580L12
Alias #
PT580L12
Power Relay Typeu2009
Industrial Panel Plug-In
Coil Magnetic Systemu2009
Monostable, DC
Coil Power Rating Classu2009(mW)
600 – 800
Coil Power Rating DCu2009(mW)
760
Coil Resistanceu2009(Ω)
192
4-1415072-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。