TE Connectivity 4-1423162-2
- 收藏
- 对比
4-1423162-2
2460-4-1423162-2
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 208 VAC Input, Timing Range (Off-Time) 5 – 50 seconds, 10A@240VAC A, Off-Delay, Mounting Bracket
1最小包装量--
4-1423162-2详情
TE Connectivity 4-1423162-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mode of Operationu2009
Off-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10A@240VAC
Timing Range (Off-Time)u2009(seconds)
5 – 50
Time Delay Relay Input Voltageu2009(VAC)
208
Type of Controlu2009
Knob
TE Internal Description
7022JD=RLY,STD,OFF,2P,208VAC,
TE Internal #
4-1423162-2
4-1423162-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。