TE Connectivity 4-1472981-6
- 收藏
- 对比
4-1472981-6
2460-4-1472981-6
继电器
--
大陆
立即发货

Time Delay Relays, Knob, 240 VAC Input, Timing Range (Off-Time) 1.5 – 15 seconds, 10A@240VAC A, Off-Delay, Mounting Bracket, Agastat 7000
1最小包装量--
4-1472981-6详情
TE Connectivity 4-1472981-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mode of Operationu2009
Off-Delay
Time Delay Relay Contact Current Ratingu2009(A)
10A@240VAC
Timing Range (Off-Time)u2009(seconds)
1.5 – 15
Time Delay Relay Input Voltageu2009(VAC)
240
Type of Controlu2009
Knob
TE Internal Description
7022GCM=RLY,STD,OFF,2P,240V50HZ,15S,M
TE Internal #
4-1472981-6
4-1472981-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。