TE Connectivity 4-1617564-9
- 收藏
- 对比
4-1617564-9
2460-4-1617564-9
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 1 Form C, SPDT, 1 C/O, 6 VDC Input, Coil Suppression Diode, 1 A, 6 VDC Coil Voltage, 98 Ω Coil Resistance
1最小包装量--
4-1617564-9详情
TE Connectivity 4-1617564-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
With
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
6
TO-5/.100 Grid Relay Contact Arrangementu2009
1 Form C, SPDT, 1 C/O
Alias #
J1MACDD-6XPS
Mil-Spec
M39016/24-032P
TE Internal Description
J1MACDD-6XPS=M39016/24-032P
TE Internal #
4-1617564-9
4-1617564-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。