TE Connectivity 4-1617573-6
- 收藏
- 对比
4-1617573-6
2460-4-1617573-6
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 18 VDC Input, 1 A, 18 VDC Coil Voltage, 1600 Ω Coil Resistance, 203 mW Coil Power (DC), 28
1最小包装量--
4-1617573-6详情
TE Connectivity 4-1617573-6重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
Without
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
Without
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
18
TE Internal #
4-1617573-6
TE Internal Description
JMGSCG-18M=M39016/41-064M
Mil-Spec
M39016/41-064M
Alias #
JMGSCG-18M
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
4-1617573-6拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。